Vishay Intertechnology, Inc. Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0620FEB

Description
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0620FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0620FEB
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0620FEB
Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0620FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0620FEB-ND
Chip Resistor - Surface Mount WSL2512R0620FEB-ND
62 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

62 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R0620FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R0620FEB
Resistors - Chip Resistor - Surface Mount WSL2512R0620FEB
RES 0.062 OHM 1% 1W 2512

RES 0.062 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0620FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0620FEB
Chip Resistor - Surface Mount WSL2512R0620FEB
RES 0.062 OHM 1% 1W 2512

RES 0.062 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSL2512R0620FEB WSL2512R0620FEB-ND WSL2512R0620FEB WSL2512R0620FEB
Product Name Res Metal Strip 2512 620m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers