Vishay Intertechnology, Inc. SMD 0.06 Ohm 1W Resistor WSL2512R0600FEB

Description
Res Metal Strip 2512 0.06 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.06 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.06 Ohm 1W Resistor - 52-WSL2512R0600FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.06 Ohm 1W Resistor
52-WSL2512R0600FEB
SMD 0.06 Ohm 1W Resistor 52-WSL2512R0600FEB
Res Metal Strip 2512 0.06 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.06 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0600FEB
Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0600FEB
Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0600FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0600FEB-ND
Chip Resistor - Surface Mount WSL2512R0600FEB-ND
60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0600FEB
903396-WSL2512R0600FEB
Chip Resistor - Surface Mount - WSL2512R0600FEB 903396-WSL2512R0600FEB
Manufacturer: Vishay Win Source Part Number: 903396-WSL2512R0600F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 903396-WSL2512R0600FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R0600FEB WSL2512R0600FEB WSL2512R0600FEB-ND 903396-WSL2512R0600FEB
Product Name SMD 0.06 Ohm 1W Resistor Res Metal Strip 2512 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0600FEB
Resistance Range 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details