RES 0.06 OHM 0.5% 1W 2512 Product overview: WSL2512R0600DEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600DEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939128-WSL2512R0600D
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 60 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
60 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2512R0600DEA | 939128-WSL2512R0600DEA | WSL2512R0600DEA-ND |
| Product Name | 0.06 OHM 1W Resistor | Chip Resistor - Surface Mount - WSL2512R0600DEA | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | |
| Resistance Range | 0.0600 ohms | 0.0600 ohms | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |