Vishay Intertechnology, Inc. Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0580FTB

Description
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0580FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0580FTB
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0580FTB
Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0580FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0580FTB-ND
Chip Resistor - Surface Mount WSL2512R0580FTB-ND
58 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

58 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0580FTB WSL2512R0580FTB-ND
Product Name Res Metal Strip 2512 58m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers