Vishay Intertechnology, Inc. Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R0500JBA

Description
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0500JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0500JBA
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R0500JBA
Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0500JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0500JBA-ND
Chip Resistor - Surface Mount WSL2512R0500JBA-ND
50 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0500JBA WSL2512R0500JBA-ND
Product Name Res Metal Strip 2512 50m Ohm 5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data