Vishay Intertechnology, Inc. Automotive SMD 0.05 Ohm 1W Resistor WSL2512R0500FEC

Description
Res Metal Strip 2512 0.05 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive AEC-Q200 Product overview: WSL2512R0500FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.05 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive AEC-Q200 Product overview: WSL2512R0500FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05 Ohm 1W Resistor - 52-WSL2512R0500FEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 1W Resistor
52-WSL2512R0500FEC
Automotive SMD 0.05 Ohm 1W Resistor 52-WSL2512R0500FEC
Res Metal Strip 2512 0.05 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive AEC-Q200 Product overview: WSL2512R0500FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEC can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.05 Ohm 1% 1W ±75ppm/°C Sulfur Resistant Pad SMD Automotive AEC-Q200 Product overview: WSL2512R0500FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0500FEC - 968236-WSL2512R0500FEC - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0500FEC
968236-WSL2512R0500FEC
Chip Resistor - Surface Mount - WSL2512R0500FEC 968236-WSL2512R0500FEC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968236-WSL2512R0500F EC Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968236-WSL2512R0500FEC
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-WSL2512R0500FEC 968236-WSL2512R0500FEC
Product Name Automotive SMD 0.05 Ohm 1W Resistor Chip Resistor - Surface Mount - WSL2512R0500FEC
Technology / Construction Metal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details