Vishay Precision Group Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack WSL2512R0500FBA

Description
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack - WSL2512R0500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack
WSL2512R0500FBA
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack WSL2512R0500FBA
Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack

Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0500FBA-ND
Chip Resistor - Surface Mount WSL2512R0500FBA-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay - 20C1880 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay
20C1880
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay 20C1880
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0500FBA WSL2512R0500FBA-ND 20C1880
Product Name Current Sense Resistors - SMD 1watt .05ohms 1% Bulk Pack Chip Resistor - Surface Mount Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details