Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0500DEA

Description
50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R0500DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0500DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0500DEADKR-ND
50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0500DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0500DEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0500DEATR-ND
50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0500DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0500DEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0500DEACT-ND
50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2512R0500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2512R0500DEA
Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0500DEA
Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0500DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0500DEA
Chip Resistor - Surface Mount WSL2512R0500DEA
RES 0.05 OHM 0.5% 1W 2512

RES 0.05 OHM 0.5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-WSL2512R0500DEADKR-ND WSL2512R0500DEA WSL2512R0500DEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 50m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data