Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .047ohms 1% Learn More WSL2512R0470FTB

Description
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More
Request a Quote
Description
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More - WSL2512R0470FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More
WSL2512R0470FTB
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More WSL2512R0470FTB
Current Sense Resistors - SMD 1watt .047ohms 1% Learn More

Current Sense Resistors - SMD 1watt .047ohms 1% Learn More

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R0470FTB
Product Name Current Sense Resistors - SMD 1watt .047ohms 1% Learn More
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers