Res Metal Strip 2512 45m Ohm 1% 1W ¦75ppm/¦C SMD T/R
45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.045 OHM 1% 1W 2512 Product overview: WSL2512R0450FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.045 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.045 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0450FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0450FTA | WSL2512R0450FTA-ND | 52-WSL2512R0450FTA |
| Product Name | Res Metal Strip 2512 45m Ohm 1% 1W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | 0.045 OHM 1W Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 (6432 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |