Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 0.039ohms 1% WSL2512R0390FEB

Description
Current Sensing Resistors 1watt 0.039ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt 0.039ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 0.039ohms 1% - WSL2512R0390FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.039ohms 1%
WSL2512R0390FEB
Current Sensing Resistors 1watt 0.039ohms 1% WSL2512R0390FEB
Current Sensing Resistors 1watt 0.039ohms 1%

Current Sensing Resistors 1watt 0.039ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0390FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0390FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0390FEBDKR-ND
RES 0.039 OHM 1% 1W 2512

RES 0.039 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0390FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0390FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0390FEBCT-ND
RES 0.039 OHM 1% 1W 2512

RES 0.039 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0390FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0390FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0390FEBTR-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0390FEB 541-WSL2512R0390FEBDKR-ND
Product Name Current Sensing Resistors 1watt 0.039ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0390 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details