Res Metal Strip 2512 0.036 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0360FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.036 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0360FEA can be used for catalog matching and distributor lookup.
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 939124-WSL2512R0360F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Res Metal Strip 2512 36m Ohm 1% 1W ¦75ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2512R0360FEA | WSL2512R0360FEA-ND | 939124-WSL2512R0360FEA | WSL2512R0360FEA |
| Product Name | SMD 0.036 Ohm 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2512R0360FEA | Res Metal Strip 2512 36m Ohm 1% 1W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.0360 ohms | 0.0390 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use |