Vishay Intertechnology, Inc. Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0340FEK

Description
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0340FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0340FEK
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0340FEK
Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0340FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0340FEK-ND
Chip Resistor - Surface Mount WSL2512R0340FEK-ND
34 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

34 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0340FEK WSL2512R0340FEK-ND
Product Name Res Metal Strip 2512 34m Ohm 1% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED26L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers