Vishay Precision Group SMD 2 W 0.032 ohm Resistor WSL2512R0320FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.032 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0320FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.032 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.032 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0320FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.032 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0320FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.032 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.032 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0320FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.032 ohm Resistor - 52-WSL2512R0320FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.032 ohm Resistor
52-WSL2512R0320FEA18
SMD 2 W 0.032 ohm Resistor 52-WSL2512R0320FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.032 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0320FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.032 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.032 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0320FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.032 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0320FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.032 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.032 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0320FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLH-.032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.032DKR-ND
Chip Resistor - Surface Mount WSLH-.032DKR-ND
32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.032CT-ND
Chip Resistor - Surface Mount WSLH-.032CT-ND
32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.032TR-ND
Chip Resistor - Surface Mount WSLH-.032TR-ND
32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

32 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .032 OHM 2W 1% 2512 SMD - WSL2512R0320FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .032 OHM 2W 1% 2512 SMD
WSL2512R0320FEA18
RES .032 OHM 2W 1% 2512 SMD WSL2512R0320FEA18
RES .032ohm 2W 1% 2512 SMD

RES .032ohm 2W 1% 2512 SMD

Supplier's Site
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay - 78R0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay
78R0678
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay 78R0678
RES, 0R032, 2W, 2512, METAL STRIP; Resistance:0.032ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R032, 2W, 2512, METAL STRIP; Resistance:0.032ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1772
Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1772
RES, 0R032, 2W, 2512, METAL STRIP; Resistance:0.032ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R032, 2W, 2512, METAL STRIP; Resistance:0.032ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R0320FEA18 WSLH-.032DKR-ND WSL2512R0320FEA18 78R0678
Product Name SMD 2 W 0.032 ohm Resistor Chip Resistor - Surface Mount RES .032 OHM 2W 1% 2512 SMD Res, 0R032, 2W, 2512, Metal Strip; Resistance Vishay
Resistance Range 0.0320 ohms 0.0320 ohms 0.0320 ohms 0.0320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138541CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details