Vishay Intertechnology, Inc. Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0280FTB

Description
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0280FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0280FTB
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0280FTB
Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0280FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0280FTB-ND
Chip Resistor - Surface Mount WSL2512R0280FTB-ND
28 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0280FTB WSL2512R0280FTB-ND
Product Name Res Metal Strip 2512 28m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details