Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... WSL2512R0280FEK

Description
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
Request a Quote Datasheet
Description
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... - WSL2512R0280FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
WSL2512R0280FEK
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... WSL2512R0280FEK
Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...

Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0280FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0280FEK-ND
Chip Resistor - Surface Mount WSL2512R0280FEK-ND
28 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0280FEK WSL2512R0280FEK-ND
Product Name Metal Strip ResistorSeries:WSL; Resistance:0.028ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... Chip Resistor - Surface Mount
Resistance Range 0.0280 ohms 0.0280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details