Vishay Intertechnology, Inc. Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0255FTA

Description
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0255FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0255FTA
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0255FTA
Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R0255FTA
Product Name Res Metal Strip 2512 25.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details