Vishay Intertechnology, Inc. Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0240FEB

Description
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0240FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0240FEB
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0240FEB
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0240FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0240FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0240FEBDKR-ND
RES 0.024 OHM 1% 1W 2512

RES 0.024 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0240FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0240FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0240FEBCT-ND
RES 0.024 OHM 1% 1W 2512

RES 0.024 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0240FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0240FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0240FEBTR-ND
24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0240FEB 541-WSL2512R0240FEBDKR-ND
Product Name Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data