Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0240FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1... - WSL2512R0240FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
WSL2512R0240FBA
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0240FBA
Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0240FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0240FBA-ND
Chip Resistor - Surface Mount WSL2512R0240FBA-ND
24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0240FBA WSL2512R0240FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.024ohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details