Vishay Intertechnology, Inc. WSL2512R0210FEK WSL2512R0210FEK

Description
WSL2512R0210FEK
Request a Quote Datasheet
Description
WSL2512R0210FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R0210FEK - WSL2512R0210FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0210FEK
WSL2512R0210FEK
WSL2512R0210FEK WSL2512R0210FEK
WSL2512R0210FEK

WSL2512R0210FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0210FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0210FEK-ND
Chip Resistor - Surface Mount WSL2512R0210FEK-ND
21 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

21 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0210FEK WSL2512R0210FEK-ND
Product Name WSL2512R0210FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details