Current Sense Resistors - SMD 1watt .02ohms 1% Learn More
Res Metal Strip 2512 0.02 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0200FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FTB can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1280631-WSL2512R0200
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Sensing & Instrumentation, Signal Processing, Automotive
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0200FTB | 52-WSL2512R0200FTB | 1280631-WSL2512R0200FTB | WSL2512R0200FTB-ND |
| Product Name | Current Sense Resistors - SMD 1watt .02ohms 1% Learn More | SMD 0.02 Ohm 1W Resistor | Chip Resistor - Surface Mount - WSL2512R0200FTB | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | ||
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |