Vishay Intertechnology, Inc. WSL2512R0200FTA WSL2512R0200FTA

Description
WSL2512R0200FTA
Request a Quote Datasheet
Description
WSL2512R0200FTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R0200FTA - WSL2512R0200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0200FTA
WSL2512R0200FTA
WSL2512R0200FTA WSL2512R0200FTA
WSL2512R0200FTA

WSL2512R0200FTA

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0200FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200FTACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0200FTACT-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0200FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200FTATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0200FTATR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0200FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200FTADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0200FTADKR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1 W 0.02 ohm Resistor - 52-WSL2512R0200FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.02 ohm Resistor
52-WSL2512R0200FTA
SMD 1 W 0.02 ohm Resistor 52-WSL2512R0200FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2512R0200FTA 541-WSL2512R0200FTACT-ND 52-WSL2512R0200FTA
Product Name WSL2512R0200FTA Chip Resistor - Surface Mount SMD 1 W 0.02 ohm Resistor
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details