Manufacturer: Vishay
Win Source Part Number: 939122-WSL2512R0200F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2512R0200FEBT
Current Sense Resistors - SMD 1watt .02ohms 1% Product overview: WSL2512R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FEB can be used for catalog matching and distributor lookup.
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sensing Resistors 1watt 0.02ohms 1%
RES 0.02 OHM 1% 1W 2512
RES 0.02 OHM 1% 1W 2512
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 939122-WSL2512R0200FEB | 52-WSL2512R0200FEB | 541-WSL2512R0200FEBTR-ND | WSL2512R0200FEB | WSL2512R0200FEB | WSL2512R0200FEB |
| Product Name | Chip Resistor - Surface Mount - WSL2512R0200FEB | SMD Resistor | Chip Resistor - Surface Mount | Current Sensing Resistors 1watt 0.02ohms 1% | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||||
| Configuration | Single Resistor |