20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 850362-WSL2512R0200D
Series: WSL-HP
Features: 20 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RES 0.02 OHM 0.5% 2W 2512 Product overview: WSL2512R0200DEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200DEA18
Current Sense Resistors - SMD 2watt .02ohms .5% High Power
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0200DEA18-ND | 850362-WSL2512R0200DEA18 | 52-WSL2512R0200DEA18 | WSL2512R0200DEA18 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2512R0200DEA18 | 0.02 OHM 2W Resistor | Current Sense Resistors - SMD 2watt .02ohms .5% High Power |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | Metal Strip | ||
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |