Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .017ohms 1% Learn More WSL2512R0170FEA

Description
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More - WSL2512R0170FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More
WSL2512R0170FEA
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More WSL2512R0170FEA
Current Sense Resistors - SMD 1watt .017ohms 1% Learn More

Current Sense Resistors - SMD 1watt .017ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0170FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0170FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0170FEACT-ND
RES 0.017 OHM 1% 1W 2512

RES 0.017 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0170FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0170FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0170FEADKR-ND
RES 0.017 OHM 1% 1W 2512

RES 0.017 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0170FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0170FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0170FEATR-ND
17 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0170FEA 541-WSL2512R0170FEACT-ND
Product Name Current Sense Resistors - SMD 1watt .017ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0170 ohms 0.0170 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details