Vishay Intertechnology, Inc. SMD 0.016 Ohm 1W Resistor WSL2512R0160FEA

Description
Res Metal Strip 2512 0.016 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0160FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.016 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0160FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.016 Ohm 1W Resistor - 52-WSL2512R0160FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.016 Ohm 1W Resistor
52-WSL2512R0160FEA
SMD 0.016 Ohm 1W Resistor 52-WSL2512R0160FEA
Res Metal Strip 2512 0.016 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0160FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.016 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0160FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More - WSL2512R0160FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More
WSL2512R0160FEA
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More WSL2512R0160FEA
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More

Current Sense Resistors - SMD 1watt .016ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0160FEA
939120-WSL2512R0160FEA
Chip Resistor - Surface Mount - WSL2512R0160FEA 939120-WSL2512R0160FEA
Manufacturer: Vishay Win Source Part Number: 939120-WSL2512R0160F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10125-6, 541-10125-1, 541-10125-2

Manufacturer: Vishay
Win Source Part Number: 939120-WSL2512R0160FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10125-6, 541-10125-1, 541-10125-2

Buy Now
Chip Resistor - Surface Mount - 541-10125-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10125-6-ND
Chip Resistor - Surface Mount 541-10125-6-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10125-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10125-2-ND
Chip Resistor - Surface Mount 541-10125-2-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10125-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10125-1-ND
Chip Resistor - Surface Mount 541-10125-1-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .016ohms 1% - 873-WSL2512R0160FEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1watt .016ohms 1%
873-WSL2512R0160FEA
Current Sense Resistors - SMD 1watt .016ohms 1% 873-WSL2512R0160FEA
Current Sense Resistors - SMD 1watt .016ohms 1%

Current Sense Resistors - SMD 1watt .016ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0160FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0160FEA
Chip Resistor - Surface Mount WSL2512R0160FEA
RES 0.016 OHM 1% 1W 2512

RES 0.016 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL2512R0160FEA WSL2512R0160FEA 939120-WSL2512R0160FEA 541-10125-6-ND 873-WSL2512R0160FEA WSL2512R0160FEA
Product Name SMD 0.016 Ohm 1W Resistor Current Sense Resistors - SMD 1watt .016ohms 1% Learn More Chip Resistor - Surface Mount - WSL2512R0160FEA Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .016ohms 1% Chip Resistor - Surface Mount
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms 0.0160 ohms 1.60E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 3A R36 2% 4K RL - RL73K3AR36GTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details