Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0160FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1... - WSL2512R0160FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
WSL2512R0160FBA
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0160FBA
Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0160FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0160FBA-ND
Chip Resistor - Surface Mount WSL2512R0160FBA-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0160FBA WSL2512R0160FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.016ohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details