Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0150FTB

Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0150FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0150FTB-ND
Chip Resistor - Surface Mount WSL2512R0150FTB-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD Resistor - 52-WSL2512R0150FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .015ohms 1% Product overview: WSL2512R0150FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .015ohms 1% Product overview: WSL2512R0150FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Resistors 1watt 0.015ohms 1% - WSL2512R0150FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.015ohms 1%
WSL2512R0150FTB
Current Sensing Resistors 1watt 0.015ohms 1% WSL2512R0150FTB
Current Sensing Resistors 1watt 0.015ohms 1%

Current Sensing Resistors 1watt 0.015ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number WSL2512R0150FTB-ND 52-WSL2512R0150FTB WSL2512R0150FTB
Product Name Chip Resistor - Surface Mount SMD Resistor Current Sensing Resistors 1watt 0.015ohms 1%
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details