Vishay Intertechnology, Inc. Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0140FEB

Description
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0140FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0140FEB
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0140FEB
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0140FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0140FEB-ND
Chip Resistor - Surface Mount WSL2512R0140FEB-ND
14 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0140FEB WSL2512R0140FEB-ND
Product Name Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25W 0.18ohm Resistor - 52-RL73K2BR18JTD - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.1800 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details