Vishay Precision Group SMD 0.01 Ohm 1W Resistor WSL2512R0100FEA

Description
0.01 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.01 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.01 Ohm 1W Resistor - 52-WSL2512R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 1W Resistor
52-WSL2512R0100FEA
SMD 0.01 Ohm 1W Resistor 52-WSL2512R0100FEA
0.01 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA can be used for catalog matching and distributor lookup.

0.01 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6836559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836559
Surface Mount Resistors 6836559
Vishay WSL2512R0100FEA

Vishay WSL2512R0100FEA

Supplier's Site
Surface Mount Resistors - 6836559P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836559P
Surface Mount Resistors 6836559P
Vishay WSL2512R0100FEA

Vishay WSL2512R0100FEA

Supplier's Site
RES .01 OHM 1W 1% 2512 SMD - WSL2512R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1W 1% 2512 SMD
WSL2512R0100FEA
RES .01 OHM 1W 1% 2512 SMD WSL2512R0100FEA
RES .01ohm 1W 1% 2512 SMD

RES .01ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.01DKR-ND
Chip Resistor - Surface Mount WSLG-.01DKR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.01TR-ND
Chip Resistor - Surface Mount WSLG-.01TR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.01CT-ND
Chip Resistor - Surface Mount WSLG-.01CT-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0100FEA
Chip Resistor - Surface Mount WSL2512R0100FEA
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay - 26R4255 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
26R4255
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay 26R4255
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 1 W, 1%, 100 Mv Rohs Compliant Vishay - 98K3035 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 1 W, 1%, 100 Mv Rohs Compliant Vishay
98K3035
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 1 W, 1%, 100 Mv Rohs Compliant Vishay 98K3035
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.01 ohm, 1 W, - 1%, 100 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.01 ohm, 1 W, - 1%, 100 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay - 01P4577 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay
01P4577
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay 01P4577
METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS - 17930-WSL2512R0100FEA - Utmel Electronic Limited
Hong Kong, China
1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS
17930-WSL2512R0100FEA
1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS 17930-WSL2512R0100FEA
1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS

1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R0100FEA 6836559 6836559P WSL2512R0100FEA WSLG-.01DKR-ND WSL2512R0100FEA 26R4255 98K3035 01P4577 17930-WSL2512R0100FEA
Product Name SMD 0.01 Ohm 1W Resistor Surface Mount Resistors Surface Mount Resistors RES .01 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 1 W, 1%, 100 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay 1W ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 2512 Chip Resistor - Surface Mount ROHS
Technology / Construction METAL STRIP Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.1000 volts
Operating AC Voltage 0.1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR15GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details