The Vishay WSL2512 resistor is a surface mount Power Metal Strip resistor designed for low resistance applications, with a resistance value range from 0.0005 Ω to 0.5 Ω. It has a power rating of 1.0 W at 70 °C and features a tolerance of ±1%. The resistor exhibits a low thermal EMF of less than 3 OºV/°C and a low inductance ranging from 0.5 nH to 5 nH, making it suitable for current sensing and voltage division applications. It is AEC-Q200 qualified, ensuring reliability in automotive environments, and is available in a RoHS-compliant version. The operating temperature range is from -65 °C to +170 °C, and the component temperature coefficient is ±75 ppm/°C for resistance values between 7 mΩ and 0.5 Ω. The construction is robust, unaffected by high sulfur environments, and features a welded design for enhanced durability.
Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Qualification:AEC-Q2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26AC5233 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0100 ohms |