Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL2512L5000FEA18 WSL2512L5000FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 750688-WSL2512L5000F EA18 Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 500 μOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 750688-WSL2512L5000F EA18 Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 500 μOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512L5000FEA18
750688-WSL2512L5000FEA18
Chip Resistor - Surface Mount - WSL2512L5000FEA18 750688-WSL2512L5000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 750688-WSL2512L5000F EA18 Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 500 μOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 750688-WSL2512L5000FEA18
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±400ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 500 μOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Automotive SMD 0.0005 Ohm 2W Resistor - 52-WSL2512L5000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0005 Ohm 2W Resistor
52-WSL2512L5000FEA18
Automotive SMD 0.0005 Ohm 2W Resistor 52-WSL2512L5000FEA18
Res Metal Strip 2512 0.0005 Ohm 1% 2W ±400ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2512L5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512L5000FEA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.0005 Ohm 1% 2W ±400ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2512L5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512L5000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2512L5000FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512L5000FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2512L5000FEA18CT-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512L5000FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512L5000FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2512L5000FEA18TR-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512L5000FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512L5000FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2512L5000FEA18DKR-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512L5000FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512L5000FEA18
Resistors - Chip Resistor - Surface Mount WSL2512L5000FEA18
RES 500 UOHM 1% 2W 2512

RES 500 UOHM 1% 2W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 750688-WSL2512L5000FEA18 52-WSL2512L5000FEA18 541-WSL2512L5000FEA18CT-ND WSL2512L5000FEA18
Product Name Chip Resistor - Surface Mount - WSL2512L5000FEA18 Automotive SMD 0.0005 Ohm 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details