Vishay Intertechnology, Inc. Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25129L700FEA

Description
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25129L700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25129L700FEA
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25129L700FEA
Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25129L700FEA-ND
Chip Resistor - Surface Mount WSL25129L700FEA-ND
9.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25129L700FEA WSL25129L700FEA-ND
Product Name Res Metal Strip 2512 9.7m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1341428-RL73H2ER10FTDF - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details