TE Connectivity 0.1 OHM 2W Resistor RL73H2ER10FTDF

Description
RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 2W Resistor - 52-RL73H2ER10FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-RL73H2ER10FTDF
0.1 OHM 2W Resistor 52-RL73H2ER10FTDF
RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTDF can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1341428-RL73H2ER10FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341428-RL73H2ER10FTDF
Resistors - Chip Resistor - Surface Mount 1341428-RL73H2ER10FTDF
Win Source Part Number: 1341428-RL73H2ER10FT DF Category: Resistors - Chip Resistor - Surface Mount Series: RL73, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RL73H2

Win Source Part Number: 1341428-RL73H2ER10FTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: RL73, CGS
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RL73H2

Buy Now Datasheet
Chip Resistor - Surface Mount - A138544TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138544TR-ND
Chip Resistor - Surface Mount A138544TR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138544DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138544DKR-ND
Chip Resistor - Surface Mount A138544DKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138544CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138544CT-ND
Chip Resistor - Surface Mount A138544CT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RL73H2ER10FTDF 1341428-RL73H2ER10FTDF A138544TR-ND
Product Name 0.1 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138529TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details