Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25128L300FEA

Description
RES 0.0083 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.0083 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL25128L300FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25128L300FEACT-ND
Chip Resistor - Surface Mount 541-WSL25128L300FEACT-ND
RES 0.0083 OHM 1% 1W 2512

RES 0.0083 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25128L300FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25128L300FEATR-ND
Chip Resistor - Surface Mount 541-WSL25128L300FEATR-ND
8.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25128L300FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25128L300FEADKR-ND
Chip Resistor - Surface Mount 541-WSL25128L300FEADKR-ND
RES 0.0083 OHM 1% 1W 2512

RES 0.0083 OHM 1% 1W 2512

Buy Now Datasheet
Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25128L300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25128L300FEA
Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25128L300FEA
Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25128L300FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25128L300FEA
Chip Resistor - Surface Mount WSL25128L300FEA
RES 0.0083 OHM 1% 1W 2512

RES 0.0083 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-WSL25128L300FEACT-ND WSL25128L300FEA WSL25128L300FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 8.3m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0083 ohms 0.0083 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers