Current Sense Resistors - SMD 1watt 0.008ohms 1%
8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL25128L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL25128L000FTA | WSL25128L000FTA-ND | 52-WSL25128L000FTA |
| Product Name | Current Sense Resistors - SMD 1watt 0.008ohms 1% | Chip Resistor - Surface Mount | SMD 1 W 0.008 ohm Resistor |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | |
| Resistance Range | 0.0080 ohms | 0.0080 ohms | 0.0080 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |