Vishay Intertechnology, Inc. Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL25127L500FBA

Description
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL25127L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL25127L500FBA
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL25127L500FBA
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25127L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25127L500FBA-ND
Chip Resistor - Surface Mount WSL25127L500FBA-ND
7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25127L500FBA WSL25127L500FBA-ND
Product Name Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details