Vishay Precision Group RES .007 OHM 1W 1% 2512 SMD WSL25127L000FEA

Description
RES .007ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .007ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 1W 1% 2512 SMD - WSL25127L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 1W 1% 2512 SMD
WSL25127L000FEA
RES .007 OHM 1W 1% 2512 SMD WSL25127L000FEA
RES .007ohm 1W 1% 2512 SMD

RES .007ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.007 Ohm 1W Resistor - 52-WSL25127L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.007 Ohm 1W Resistor
52-WSL25127L000FEA
SMD 0.007 Ohm 1W Resistor 52-WSL25127L000FEA
0.007 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25127L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L000FEA can be used for catalog matching and distributor lookup.

0.007 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25127L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLG-.007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.007DKR-ND
Chip Resistor - Surface Mount WSLG-.007DKR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.007CT-ND
Chip Resistor - Surface Mount WSLG-.007CT-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.007TR-ND
Chip Resistor - Surface Mount WSLG-.007TR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor;Metal Film;Res 0.007 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 - 70201951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.007 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
70201951
Resistor;Metal Film;Res 0.007 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 70201951
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Chip Resistor - Surface Mount - WSL25127L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25127L000FEA
Chip Resistor - Surface Mount WSL25127L000FEA
RES 0.007 OHM 1% 1W 2512

RES 0.007 OHM 1% 1W 2512

Supplier's Site Datasheet
Wirewound Resistor, 0.007 Ohm, 1W, 1%; Resistance Vishay - 01P4575 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.007 Ohm, 1W, 1%; Resistance Vishay
01P4575
Wirewound Resistor, 0.007 Ohm, 1W, 1%; Resistance Vishay 01P4575
WIREWOUND RESISTOR, 0.007 OHM, 1W, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.007 OHM, 1W, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.007 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9050 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.007 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9050
Current Sense Resistor, 0.007 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9050
CURRENT SENSE RESISTOR, 0.007 OHM, 1 W,1%, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.007 OHM, 1 W,1%, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL25127L000FEA 52-WSL25127L000FEA WSLG-.007DKR-ND 70201951 WSL25127L000FEA 01P4575 83R9050
Product Name RES .007 OHM 1W 1% 2512 SMD SMD 0.007 Ohm 1W Resistor Chip Resistor - Surface Mount Resistor;Metal Film;Res 0.007 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 Chip Resistor - Surface Mount Wirewound Resistor, 0.007 Ohm, 1W, 1%; Resistance Vishay Current Sense Resistor, 0.007 Ohm, 1 W,1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details