Vishay Intertechnology, Inc. Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL25127L000DEA

Description
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL25127L000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL25127L000DEA
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL25127L000DEA
Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25127L000DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25127L000DEA-ND
Chip Resistor - Surface Mount WSL25127L000DEA-ND
7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25127L000DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25127L000DEA
Chip Resistor - Surface Mount WSL25127L000DEA
RES 0.007 OHM 0.5% 1W 2512

RES 0.007 OHM 0.5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25127L000DEA WSL25127L000DEA-ND WSL25127L000DEA
Product Name Res Metal Strip 2512 7m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details