Vishay Precision Group Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay WSL25126L000FEA18.

Description
RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay - 30AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay
30AC2465
Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay 30AC2465
RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 2512; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC2465
Product Name Res, Metal Strip, 0.006Ohm, 1%, 2512; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers