Vishay Intertechnology, Inc. Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L500FBA

Description
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25125L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25125L500FBA
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L500FBA
Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L500FBA-ND
Chip Resistor - Surface Mount WSL25125L500FBA-ND
5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25125L500FBA WSL25125L500FBA-ND
Product Name Res Metal Strip 2512 5.5m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details