Vishay Intertechnology, Inc. Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L300FEK

Description
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25125L300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25125L300FEK
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25125L300FEK
Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25125L300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25125L300FEK-ND
Chip Resistor - Surface Mount WSL25125L300FEK-ND
5.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25125L300FEK WSL25125L300FEK-ND
Product Name Res Metal Strip 2512 5.3m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details