5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 2watts .005ohms 1% Product overview: WSL25125L000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25125L000FEB18
Res Metal Strip 2512 5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Manufacturer: Vishay Dale
Win Source Part Number: 721138-WSL25125L000F
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL25125L000FEB18-ND | 52-WSL25125L000FEB18 | WSL25125L000FEB18 | 721138-WSL25125L000FEB18 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Res Metal Strip 2512 5m Ohm 1% 2W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSL25125L000FEB18 |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |