Vishay Intertechnology, Inc. Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L700FEB

Description
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25124L700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25124L700FEB
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L700FEB
Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L700FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L700FEB-ND
Chip Resistor - Surface Mount WSL25124L700FEB-ND
4.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L700FEB WSL25124L700FEB-ND
Product Name Res Metal Strip 2512 4.7m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers