Vishay Intertechnology, Inc. Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25124L500JEA

Description
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R - WSL25124L500JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R
WSL25124L500JEA
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25124L500JEA
Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L500JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L500JEA-ND
Chip Resistor - Surface Mount WSL25124L500JEA-ND
4.5 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.5 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L500JEA WSL25124L500JEA-ND
Product Name Res Metal Strip 2512 4.5m Ohm 5% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details