Vishay Intertechnology, Inc. Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L300FTA

Description
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25124L300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25124L300FTA
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L300FTA
Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L300FTA-ND
Chip Resistor - Surface Mount WSL25124L300FTA-ND
4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L300FTA WSL25124L300FTA-ND
Product Name Res Metal Strip 2512 4.3m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details