Vishay Intertechnology, Inc. Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L200FBA

Description
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL25124L200FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL25124L200FBA
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL25124L200FBA
Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L200FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L200FBA-ND
Chip Resistor - Surface Mount WSL25124L200FBA-ND
4.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L200FBA WSL25124L200FBA-ND
Product Name Res Metal Strip 2512 4.2m Ohm 1% 1W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R3GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers