Vishay Intertechnology, Inc. Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L000FTA18

Description
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25124L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25124L000FTA18
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25124L000FTA18
Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25124L000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25124L000FTA18-ND
Chip Resistor - Surface Mount WSL25124L000FTA18-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25124L000FTA18 WSL25124L000FTA18-ND
Product Name Res Metal Strip 2512 4m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers