0.004 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25124L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25124L000FEA can be used for catalog matching and distributor lookup.
RES .004ohm 1W 1% 2512 SMD
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.004 OHM 1% 1W 2512
RES 0.004 OHM 1% 1W 2512
CURRENT SENSE RESISTOR, 0.004 OHM, 1 W,1%, FULL REEL; Resistance:0.004ohm;
METAL STRIP RESISTOR, 0.004OHM, 1%, 2512; Resistance:0.004ohm;
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-WSL25124L000FEA | WSL25124L000FEA | WSLG-.004CT-ND | WSL25124L000FEA | WSL25124L000FEA | 78R1145 | 08X6455 |
| Product Name | SMD 0.004 Ohm 1W Resistor | RES .004 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Resistor, 0.004 Ohm, 1 W,1%, Full Reel; Resistance Vishay | Metal Strip Resistor, 0.004Ohm, 1%, 2512; Resistance Vishay |
| Resistance Range | 0.0040 ohms | 0.0040 ohms | 0.0040 ohms | 0.0040 ohms | 4.00E6 ohms | 0.0040 ohms | 0.0040 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |