Vishay Intertechnology, Inc. Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L000JEA

Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R - WSL25123L000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R
WSL25123L000JEA
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R WSL25123L000JEA
Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25123L000JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25123L000JEA-ND
Chip Resistor - Surface Mount WSL25123L000JEA-ND
3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25123L000JEA WSL25123L000JEA-ND
Product Name Res Metal Strip 2512 3m Ohm 5% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details